Status: | Unknown |
---|---|
Series: | TSOP182.., TSOP184.., TSOP186.. |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
971
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
2,739
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
2,739
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
971
in stock
|
Buy Now | |
element14
from US$0.47
|
971
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
Improved dark sensitivity |
Improved immunity against optical noise |
Improved immunity against Wi-Fi noise |
Application Notes |
---|
Application Note |
Datasheet |
---|
TSOP182.., TSOP184.., TSOP186.. |
General Information |
---|
Application Overview |
General Overview |
Conventions Used |
Window Size |
Mechanical Design Notes |
Disturbance Sources |
Circuit Description |
Instructions |
---|
Data Formats |
Assembly Instructions |
Markings |
---|
Markings |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
VISHAY SEMICONDUCTOR TSOP18636 | Rapid Electronics |
Ir Receiver, 24M, 0.12Mw/M2, Side Th | Newark Electronics |
IR RECEIVER, 24M, 0.12MW/M2, SIDE TH | element14 |
IR Receiver 36kHz 24m 3-Pin MiniCast | Avnet America |
IR RECEIVER 36KHZ SV | TTI Europe |
IR-RECEIVER-MODUL 36KHZ AGC6 | Rutronik |
Where can I find additional details, specifications and documents for a TSOP18636?
Additional datasheets, footprints and schematics for TSOP18636 are listed on our Part Details page. You can also find images and similar parts to TSOP18636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP18636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP18636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP18636 fall under?
The TSOP18636 is listed under Optoelectronics & Displays > Infrared Products > Infrared Receivers.
Can I view similar or alternative parts?
You can view similar parts to TSOP18636 when available in the Infrared Receivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP18636 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP18636 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TSOP18636 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSOP18636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP18636 often in real-time on the comparison pages.
What if I can't find stock of TSOP18636?
You can fill out our help required form which you can use to request a quote for TSOP18636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.