Status: | Unknown |
---|---|
Series: | TSOP144 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
3,249
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
3,249
in stock
|
Buy Now | |
RS
from US$0.39
|
1,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
42
in stock
|
Buy Now | |
element14
from US$0.58
|
42
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,320
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now |
Carrier Frequency | 38kHz |
---|---|
Transmission Range | 30m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 800µA |
Product Range | TSOP144 Series |
SVHC | No SVHC (15-Jan-2019) |
IR RECIEVER | Rapid Electronics |
IR SENSOR IC 38KHZ,-e3 | RS |
Ir Receiver, 30M, 0.08Mw/M2, Side Th Rohs Compliant: Yes |Vishay TSOP14438 | Newark Electronics |
IR RECEIVER, 30M, 0.08MW/M2, SIDE TH | element14 |
IR Receiver 38kHz 30m 3-Pin Mold | EBV Elektronik |
IR RECEIVER 38KHZ SV | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP14438?
Additional datasheets, footprints and schematics for TSOP14438 are listed on our Part Details page. You can also find images and similar parts to TSOP14438 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP14438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP14438 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP14438 fall under?
The TSOP14438 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to TSOP14438 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP14438 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP14438 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP14438 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TSOP14438.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP14438 often in real-time on the comparison pages.
What if I can't find stock of TSOP14438?
You can fill out our help required form which you can use to request a quote for TSOP14438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.