Status: | Unknown |
---|---|
Series: | TSOP144 Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
2,060
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
4,174
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
4,174
in stock
|
Buy Now | |
element14
from US$0.52
|
2,060
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
49
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
33
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now |
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 30m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 800µA |
Product Range | TSOP144 Series |
SVHC | No SVHC (15-Jan-2019) |
VISHAY SEMICONDUCTOR TSOP14436 | Rapid Electronics |
IR RECEIVER, 30M, 0.08MW/M2, SIDE TH | element14 |
IR Receiver - 36 kHz, Mold | Future Electronics |
Ir Receiver, 36Khz, 30M, 5.5V, 800Ua | Newark Electronics |
IR SENSOR IC 36KHZ,-E3 | Avnet America |
IR RECEIVER 36KHZ SV | TTI Europe |
Where can I find additional details, specifications and documents for a TSOP14436?
Additional datasheets, footprints and schematics for TSOP14436 are listed on our Part Details page. You can also find images and similar parts to TSOP14436 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP14436 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP14436 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP14436 fall under?
The TSOP14436 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to TSOP14436 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP14436 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP14436 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP14436 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Future Electronics have stock available or on a lead time for TSOP14436.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP14436 often in real-time on the comparison pages.
What if I can't find stock of TSOP14436?
You can fill out our help required form which you can use to request a quote for TSOP14436 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.