Status: | Unknown |
---|---|
Series: | TSOP136 Series |
RoHS: | Unknown |
Prices starting from US$0.39
Carrier Frequency | 36kHz |
---|---|
Transmission Range | 30m |
Directivity | 45° |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Supply Current | 800µA |
Product Range | TSOP136 Series |
SVHC | No SVHC (15-Jan-2019) |
Ir Receiver, 30M, 0.08Mw/M2, Side Th | Newark Electronics |
IR RECEIVER, 30M, 0.08MW/M2, SIDE TH | element14 |
VISHAY SEMICONDUCTOR TSOP13636 | Rapid Electronics |
IR Receiver 36kHz 30m 3-Pin Mini-Mold Bulk | Avnet America |
IR-RECEIVER-MODUL 36KHZ AGC6 | Rutronik |
Where can I find additional details, specifications and documents for a TSOP13636?
Additional datasheets, footprints and schematics for TSOP13636 are listed on our Part Details page. You can also find images and similar parts to TSOP13636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSOP13636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSOP13636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSOP13636 fall under?
The TSOP13636 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to TSOP13636 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSOP13636 you can contact the distributor directly for product support, shipping queries etc.
Is the TSOP13636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSOP13636 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for TSOP13636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSOP13636 often in real-time on the comparison pages.
What if I can't find stock of TSOP13636?
You can fill out our help required form which you can use to request a quote for TSOP13636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.