Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.82
|
No stock
|
Buy Now | |
Sager
from US$11.00
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$12.14
|
-
|
Buy Now | |
RS Americas
from US$14.08
|
-
|
Buy Now | |
element14
from US$14.51
|
-
|
Buy Now | |
TRC Electronics
from US$11.52
|
-
|
Buy Now | |
Buerklin
from US$12.43
|
-
|
Buy Now | |
Farnell
from US$12.06
|
-
|
Buy Now |
Input Voltage | 14VDC |
---|---|
Output Voltage | -15 |
Output Current | 1000mA |
Efficiency | 93% |
Package Style | SIP3, Plastic (UL 94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
16.5mm | |
Weight | 3.1gg |
country of origin | TW |
ESD Sensitive | No |
Non-Isolated DC/DC Converters | Sager |
Switching Regulator -18-32Vi -15Vout -1A | RS |
Linear Regulator Dc/Dc Converter, Through Hole, 1, 15 W, -15 V, 1 A, -32 V Rohs Compliant: Yes |Traco Power TSN 1-24150 | Newark Electronics |
Switching Regulator -18-32Vi -15Vout -1A | TRACO Power TSN 1-24150 | RS Americas |
DC-DC CONV, NON ISO POL, 1 O/P, 1A, -15V | element14 |
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, -18--32 VDC, 15 W, 1 Ausgang, -15 VDC, 93.5 % Wirkungsgrad, TSN 1-24150 | Buerklin |
Where can I find additional details, specifications and documents for a TSN 1-24150?
Additional datasheets, footprints and schematics for TSN 1-24150 are listed on our Part Details page. You can also find images and similar parts to TSN 1-24150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSN 1-24150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSN 1-24150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSN 1-24150 fall under?
The TSN 1-24150 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSN 1-24150 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSN 1-24150 you can contact the distributor directly for product support, shipping queries etc.
Is the TSN 1-24150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSN 1-24150 have stock available?
Authorised distributors including Sager, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TSN 1-24150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSN 1-24150 often in real-time on the comparison pages.
What if I can't find stock of TSN 1-24150?
You can fill out our help required form which you can use to request a quote for TSN 1-24150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.