Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.76
|
53
in stock
|
Buy Now | |
Sager
from US$11.57
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$11.54
|
8
in stock
|
Buy Now | |
element14
from US$12.47
|
8
in stock
|
Buy Now | |
Farnell
from US$9.45
|
8
in stock
|
Buy Now | |
Distrelec
from US$13.57
|
4
in stock
|
Buy Now | |
RS Americas
from US$13.36
|
-
|
Buy Now | |
TRC Electronics
from US$10.96
|
-
|
Buy Now | |
Buerklin
from US$11.85
|
-
|
Buy Now |
Input Voltage | 17VDC |
---|---|
Output Voltage | -12 |
Output Current | 1000mA |
Efficiency | 92% |
Package Style | SIP3, Plastic (UL 94 V-0 rated) |
Length | 11.7mm |
Width | 7.5mm |
16.5mm | |
Weight | 3.1gg |
country of origin | TW |
ESD Sensitive | No |
Non-Isolated DC/DC Converters | Sager |
Switching Regulator -15-32Vi -12Vout -1A | RS |
Linear Regulator Dc/Dc Converter, Through Hole, 1, 12 W, -12 V, 1 A, -32 V Rohs Compliant: Yes |Traco Power TSN 1-24120 | Newark Electronics |
DC-DC CONV, NON ISO POL, 1 O/P, 1A, -12V | element14 |
Traco Power DC/DC Converter -32 ... -15V -12V Fixed | Distrelec |
Switching Regulator -15-32Vi -12Vout -1A | TRACO Power TSN 1-24120 | RS Americas |
DC-DC Converter Straight Pins Switching Regulator | TRC Electronics |
DC/DC-Wandler, -15--32 VDC, 12 W, 1 Ausgang, -12 VDC, 92 % Wirkungsgrad, TSN 1-24120 | Buerklin |
Where can I find additional details, specifications and documents for a TSN 1-24120?
Additional datasheets, footprints and schematics for TSN 1-24120 are listed on our Part Details page. You can also find images and similar parts to TSN 1-24120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSN 1-24120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSN 1-24120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSN 1-24120 fall under?
The TSN 1-24120 is listed under DC/DC Converter non-isolated (POL).
Can I view similar or alternative parts?
You can view similar parts to TSN 1-24120 when available in the DC/DC Converter non-isolated (POL) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSN 1-24120 you can contact the distributor directly for product support, shipping queries etc.
Is the TSN 1-24120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSN 1-24120 have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSN 1-24120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSN 1-24120 often in real-time on the comparison pages.
What if I can't find stock of TSN 1-24120?
You can fill out our help required form which you can use to request a quote for TSN 1-24120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.