TSMP58000 Optoelectronics, LEDs & Displays by Vishay Intertechnology

IR RECEIVER MINICAST CODE LEARNER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The TSMP58000 is a miniaturized sensor for receiving the modulated signal of infrared remote control systems. A PIN diode and preamplifier are assembled on a lead frame, the epoxy package is designed as an IR filter. The modulated output signal, carrier out, can be used for code learning applications. This component has not been qualified according to automotive specifications.

Where to Buy

Prices starting from US$0.51

Distributor Stock
Logo for RS
RS
from US$0.75
10
in stock
Buy Now
Logo for element14
element14
from US$0.51
-
Buy Now
Logo for Farnell
Farnell
from US$0.53
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Carrier Frequency 60kHz
Transmission Range 5m
Directivity 45°
Supply Voltage Max 5.5V
Supply Voltage Min 2.5V
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Supply Current 700µA
Product Range -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Range -25°C to +85°C
Supply Voltage Range 2.5V to 5.5V

Alternative Descriptions

IR Sensor Module 20-60kHz 5m Act-Low SMD | RS
IR RECEIVER, 5M, 12MW/M2, SIDE VIEW TH | element14
Ir Receiver, 60Khz, 5M, 12Mw/M2, Th | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSMP58000?

Additional datasheets, footprints and schematics for TSMP58000 are listed on our Part Details page. You can also find images and similar parts to TSMP58000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSMP58000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSMP58000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSMP58000 fall under?

The TSMP58000 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Infrared Products.

Can I view similar or alternative parts?

You can view similar parts to TSMP58000 when available in the Infrared Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSMP58000 you can contact the distributor directly for product support, shipping queries etc.

Is the TSMP58000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSMP58000 have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for TSMP58000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSMP58000 often in real-time on the comparison pages.

What if I can't find stock of TSMP58000?

You can fill out our help required form which you can use to request a quote for TSMP58000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay