Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
17
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
83,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
17
in stock
|
Buy Now | |
element14
from US$0.44
|
17
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now |
Viewing Angle | 17° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.3V |
Rise Time | 30ns |
Fall Time tf | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 890nm |
Radiant Intensity | 5mW/Sr |
Wavelength Typ | 870nm |
IR EMITTER 890NM | TTI Europe |
Infrared Emitter 890 Nm Smd | Newark Electronics |
INFRARED EMITTER 890 NM SMD | element14 |
LED IrLED 890nm 2-Pin SMD T/R | EBV Elektronik |
IR-EMITTER HIGH SPEED 870NM,SMD | Rutronik |
870 nm 100 mA â–’17â–‘ Surface Mount High Speed Infrared Emitting Diode - SMD-2 T&R | Future Electronics |
Where can I find additional details, specifications and documents for a TSMF1020?
Additional datasheets, footprints and schematics for TSMF1020 are listed on our Part Details page. You can also find images and similar parts to TSMF1020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSMF1020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSMF1020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSMF1020 fall under?
The TSMF1020 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSMF1020 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSMF1020 you can contact the distributor directly for product support, shipping queries etc.
Is the TSMF1020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSMF1020 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for TSMF1020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSMF1020 often in real-time on the comparison pages.
What if I can't find stock of TSMF1020?
You can fill out our help required form which you can use to request a quote for TSMF1020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.