Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -5.3A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.038ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOT-26 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | -20V |
Mosfet,p Channel,30V,5.3A,sot26 | Newark Electronics |
-30V, -5.7A, Single P-Channel Mosfet | Future Electronics |
Transistor MOSFET P-CH -30V -5.7A 6-Pin SOT-26 Plastic T/R | Avnet America |
MOSFET,P CH,30V,5.3A,SOT26 | element14 |
Where can I find additional details, specifications and documents for a TSM3481CX6 RFG?
Additional datasheets, footprints and schematics for TSM3481CX6 RFG are listed on our Part Details page. You can also find images and similar parts to TSM3481CX6 RFG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM3481CX6 RFG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM3481CX6 RFG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM3481CX6 RFG fall under?
The TSM3481CX6 RFG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TSM3481CX6 RFG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM3481CX6 RFG you can contact the distributor directly for product support, shipping queries etc.
Is the TSM3481CX6 RFG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM3481CX6 RFG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for TSM3481CX6 RFG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM3481CX6 RFG often in real-time on the comparison pages.
What if I can't find stock of TSM3481CX6 RFG?
You can fill out our help required form which you can use to request a quote for TSM3481CX6 RFG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.