Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.9A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.027ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 650mV |
Power Dissipation Pd | 750mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 8V |
MOSFET,N CH,20V,4.9A,SOT23 | Farnell |
Where can I find additional details, specifications and documents for a TSM2312CX?
Additional datasheets, footprints and schematics for TSM2312CX are listed on our Part Details page. You can also find images and similar parts to TSM2312CX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM2312CX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM2312CX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM2312CX fall under?
The TSM2312CX is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TSM2312CX when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM2312CX you can contact the distributor directly for product support, shipping queries etc.
Is the TSM2312CX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM2312CX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSM2312CX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM2312CX often in real-time on the comparison pages.
What if I can't find stock of TSM2312CX?
You can fill out our help required form which you can use to request a quote for TSM2312CX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.