Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 8ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 50W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternate Case Style | TO-252 |
Application Code | GPSW |
Current Id Max | 1A |
Current Temperature | 25°C |
External Depth | 10.5mm |
External Length / Height | 2.55mm |
External Width | 6.8mm |
Full Power Rating Temperature | 25°C |
No. of Transistors | 1 |
On State Resistance Max | 8ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 9A |
Reverse Recovery Time trr Typ | 21ns |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Voltage Vgs th Min | 2V |
MOSFET, N, 600V, D-PAK | element14 |
Where can I find additional details, specifications and documents for a TSM1N60CP?
Additional datasheets, footprints and schematics for TSM1N60CP are listed on our Part Details page. You can also find images and similar parts to TSM1N60CP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM1N60CP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM1N60CP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM1N60CP fall under?
The TSM1N60CP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to TSM1N60CP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM1N60CP you can contact the distributor directly for product support, shipping queries etc.
Is the TSM1N60CP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM1N60CP have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSM1N60CP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM1N60CP often in real-time on the comparison pages.
What if I can't find stock of TSM1N60CP?
You can fill out our help required form which you can use to request a quote for TSM1N60CP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.