Status: | Active |
---|---|
Series: | TSM103W |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
7,966
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
882,500
in stock
|
Buy Now | |
element14
from US$0.38
|
7,966
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
±0.4% OR ±0.7% VOLTAGE PRECISION |
FIXED OUTPUT VOLTAGE REFERENCE 2.5V |
TYPICAL OUTPUT IMPEDANCE : 0.2Ω |
SINK CURRENT CAPABILITY : 1 to 100mA |
1.5kV ESD PROTECTION |
WIDE POWER SUPPLY RANGE : 3 to 32V ±1.5 TO ±16V |
LOW INPUT OFFSET VOLTAGE : 0.5mV typ. |
MEDIUM BANDWIDTH (unity gain) : 0.9MHz |
LOW SUPPLY CURRENT : 350µA/op. (@ VCC = 5V) |
INPUT COMMON MODE VOLTAGE RANGE INCLUDES GROUND |
VOLTAGE REFERENCE |
LARGE OUTPUT VOLTAGE SWING : 0V to (VCC - 1.5V) |
Product Specifications |
---|
DS2969 Dual operational amplifier and voltage reference |
Application Notes |
---|
AN2045 Reducing the Total No-Load Power Consumption of Battery Chargers and Adapter Applications |
Technical Notes & Articles |
---|
TA0308 Reducing the total no-load power consumption of battery chargers and adapter applications |
Brochures |
---|
Power Management Guide |
TSM103W Series 32 V 900 KHz Surface Mount Dual Operational Amplifier - SOIC-8 | Future Electronics |
DUAL OPAMP W/ VOLT REFERENCE, SOIC-8 | element14 |
OP Amp Dual GP �16V/32V 8-Pin SO N T/R | EBV Elektronik |
Operational Amplifier, Dual, 0.9 Mhz, 2, 0.4 V/ S, 3V To 32V, 1.5V To 16V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TSM103WAIDT | Newark Electronics |
OP Amp Dual GP ±16V/32V 8-Pin SO N T/R | Avnet America |
OP Amp Dual GP ?16V/32V 8-Pin SO N T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a TSM103WAIDT?
Additional datasheets, footprints and schematics for TSM103WAIDT are listed on our Part Details page. You can also find images and similar parts to TSM103WAIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM103WAIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM103WAIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM103WAIDT fall under?
The TSM103WAIDT is listed under Power Management > AC-DC Converters > Voltage and Current Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSM103WAIDT when available in the Voltage and Current Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM103WAIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSM103WAIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSM103WAIDT have stock available?
Authorised distributors including Future Electronics, element14, Farnell, EBV Elektronik and Newark Electronics have stock available or on a lead time for TSM103WAIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM103WAIDT often in real-time on the comparison pages.
What if I can't find stock of TSM103WAIDT?
You can fill out our help required form which you can use to request a quote for TSM103WAIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.