Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.45
|
99
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.90
|
27
in stock
|
Buy Now | |
Conrad
from US$15.16
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$8.67
|
-
|
Buy Now | |
RS Americas
from US$9.05
|
-
|
Buy Now | |
TRC Electronics
from US$8.95
|
-
|
Buy Now | |
Buerklin
from US$8.80
|
-
|
Buy Now | |
Sager
from US$8.10
|
-
|
Buy Now | |
Farnell
from US$9.72
|
-
|
Buy Now |
1W, 7.8mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | ±15 |
Output Current | 30/30mA |
Efficiency | 80% |
Package Style | Epoxy |
Length | 15.24mm |
Width | 8.3mm |
Weight | 2.2gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
TSM2415D SMD DC-DC,in 24V, out +/-15V 1W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
SMD casing (SOIC -14/18), E/A-insulation 1000 V/DC, Reflow solder temperature up to 245°C, Lotprofil after IPC/JEDEC J-STD-020D. High precision of the intensity of the Pin-Co-planar.This text is machine translated. | Conrad |
Product Type: Pol | Newark Electronics |
TSM2415D SMD DC-DC, in 24V, out +/-15V 1W | TRACO Power TSM 2415D | RS Americas |
DC-DC Converter SMD Package I/O Isolation 1000Vdc | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 0.9 W, 2 Ausgänge, ±15 VDC, 80 % Wirkungsgrad, TSM 2415D | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
DC-DC CONVERTER, 2 O/P, 1W | Farnell |
Where can I find additional details, specifications and documents for a TSM 2415D?
Additional datasheets, footprints and schematics for TSM 2415D are listed on our Part Details page. You can also find images and similar parts to TSM 2415D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM 2415D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM 2415D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM 2415D fall under?
The TSM 2415D is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TSM 2415D when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM 2415D you can contact the distributor directly for product support, shipping queries etc.
Is the TSM 2415D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM 2415D have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for TSM 2415D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM 2415D often in real-time on the comparison pages.
What if I can't find stock of TSM 2415D?
You can fill out our help required form which you can use to request a quote for TSM 2415D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.