Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.27
1W, 7.8mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 12 |
Output Current | 80mA |
Efficiency | 81% |
Package Style | Epoxy |
Length | 12.7mm |
Width | 8.3mm |
Weight | 1.8gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
DC-DC Converter SMD Package I/O Isolation 1000Vdc | TRC Electronics |
TSM2412S SMD DC-DC,in 24V, out 12V 1W | RS |
Product Type: Pol | Newark Electronics |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 12Vdc, I/O isolation 1000Vdc | TRACO Power TSM 2412S | RS Americas |
DC/DC-Wandler, 21,6-26,4 VDC, 1 W, 1 Ausgang, 12 VDC, 81 %Â Wirkungsgrad, TSM 2412S | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
DC-DC CONVERTER, 12V, 0.08A | Farnell |
Where can I find additional details, specifications and documents for a TSM 2412S?
Additional datasheets, footprints and schematics for TSM 2412S are listed on our Part Details page. You can also find images and similar parts to TSM 2412S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM 2412S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM 2412S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM 2412S fall under?
The TSM 2412S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TSM 2412S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM 2412S you can contact the distributor directly for product support, shipping queries etc.
Is the TSM 2412S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM 2412S have stock available?
Authorised distributors including TRC Electronics, RS, Newark Electronics, RS Americas and Buerklin have stock available or on a lead time for TSM 2412S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM 2412S often in real-time on the comparison pages.
What if I can't find stock of TSM 2412S?
You can fill out our help required form which you can use to request a quote for TSM 2412S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.