Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.96
|
188
in stock
|
Buy Now | |
SOS electronic
from US$6.72
|
54
in stock
|
Buy Now | |
Distrelec
from US$9.34
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.58
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$7.98
|
-
|
Buy Now | |
Rapid Electronics
from US$9.84
|
-
|
Buy Now | |
RS Americas
from US$8.17
|
-
|
Buy Now | |
element14
from US$9.22
|
-
|
Buy Now | |
TRC Electronics
from US$8.01
|
-
|
Buy Now | |
Buerklin
from US$7.83
|
-
|
Buy Now | |
Sager
from US$7.27
|
-
|
Buy Now | |
Farnell
from US$8.03
|
-
|
Buy Now |
1W, 6.8mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 12 |
Output Current | 80mA |
Efficiency | 80% |
Package Style | Epoxy |
Length | 12.7mm |
Width | 8mm |
Weight | 1.5gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
TSM 0512S smd DC-DC,12V 1W | RS |
DC/DC Converter 1W 4,5-5,5V/12V 0,08A SO14 | SOS electronic |
Traco Power DC/DC Converter 4.5 ... 5.5V 12V 80mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 12 V, 80 Ma Rohs Compliant: Yes |Traco Power TSM 0512S | Newark Electronics |
TracoPower TSM 0512S 1W DC-DC Converter (±10 %) 5V DC In 12V DC 80mA Out | Rapid Electronics |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 12Vdc, I/O isolation 1000Vdc | TRACO Power TSM 0512S | RS Americas |
CONVERTER, DC/DC, SMT, 1W, 12V | element14 |
DC-DC Converter SMD Package I/O Isolation 1000Vdc | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 12 VDC, 80 %Â Wirkungsgrad, TSM 0512S | Buerklin |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TSM 0512S?
Additional datasheets, footprints and schematics for TSM 0512S are listed on our Part Details page. You can also find images and similar parts to TSM 0512S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM 0512S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM 0512S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM 0512S fall under?
The TSM 0512S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TSM 0512S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM 0512S you can contact the distributor directly for product support, shipping queries etc.
Is the TSM 0512S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM 0512S have stock available?
Authorised distributors including RS, SOS electronic, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TSM 0512S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM 0512S often in real-time on the comparison pages.
What if I can't find stock of TSM 0512S?
You can fill out our help required form which you can use to request a quote for TSM 0512S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.