Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.73
|
1,172
in stock
|
Buy Now | |
Sager
from US$6.23
|
1,360
in stock
|
Buy Now | |
SOS electronic
from US$5.99
|
1,199
in stock
|
Buy Now | |
Newark Electronics
from US$6.59
|
1,062
in stock
|
Buy Now | |
element14
from US$7.18
|
1,062
in stock
|
Buy Now | |
Farnell
from US$7.12
|
1,062
in stock
|
Buy Now | |
Distrelec
from US$7.73
|
320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.87
|
100
in stock
|
Buy Now | |
CoreStaff
from US$6.18
|
9
in stock
|
Buy Now | |
RS Americas
from US$8.40
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$7.62
|
-
|
Buy Now | |
TRC Electronics
from US$6.88
|
-
|
Buy Now |
1W, 6.8mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 80% |
Package Style | Epoxy |
Length | 12.7mm |
Width | 8mm |
Weight | 1.5gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Isolated DC/DC Converters - SMD | Sager |
DC/DC Converter 1W 4,5-5,5V/5V 0,2A SO14 | SOS electronic |
TSM 0505S smd DC-DC,5V 1W | RS |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Fixed, Smd, 1 W, 5 V, 200 Ma Rohs Compliant: Yes |Traco Power TSM 0505S | Newark Electronics |
CONVERTER, DC-DC, 5V, 1W | element14 |
Traco Power DC/DC Converter 4.5 ... 5.5V 5V 200mA 1W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC Converter, Isolated 4.5-5.5VDC, V, 5VDC, I/O Isolation 1000VDC, TPP Series | TRACO Power TSM 0505S | RS Americas |
TracoPower TSM 0505S 1W DC-DC Converter (±10 %) 5V DC In 5V DC 200mA Out | Rapid Electronics |
DC-DC Converter SMD Package I/O Isolation 1000Vdc | TRC Electronics |
Where can I find additional details, specifications and documents for a TSM 0505S?
Additional datasheets, footprints and schematics for TSM 0505S are listed on our Part Details page. You can also find images and similar parts to TSM 0505S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSM 0505S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSM 0505S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSM 0505S fall under?
The TSM 0505S is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TSM 0505S when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSM 0505S you can contact the distributor directly for product support, shipping queries etc.
Is the TSM 0505S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSM 0505S have stock available?
Authorised distributors including Sager, SOS electronic, RS, Newark Electronics and element14 have stock available or on a lead time for TSM 0505S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSM 0505S often in real-time on the comparison pages.
What if I can't find stock of TSM 0505S?
You can fill out our help required form which you can use to request a quote for TSM 0505S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.