Status: | Unknown |
---|---|
Series: | TSL260R |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
No stock
|
Buy Now |
Sensor Output | Voltage |
---|---|
Sensing Range Max | - |
Supply Voltage DC Min | 2.7V |
Supply Voltage DC Max | 5.5V |
Output Current | 10mA |
Product Range | TSL260R |
SVHC | No SVHC (07-Jul-2017) |
Active Area | 1mm² |
Dark Voltage | 10mV |
External Depth | 2.6mm |
External Length / Height | 4.6mm |
External Width | 4.6mm |
Lead Length | 14.75mm |
Lead Spacing | 2mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 10mA |
Output Voltage | 3.3V |
Peak Wavelength | 940nm |
Rise Time | 260µs |
Sensitivity | 18µW/cm² |
Supply Current | 1.1mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Supply Voltage Range DC | 2.7V to 5.5V |
PHOTODIODE, SENSOR, L/VOLTS | Farnell |
Where can I find additional details, specifications and documents for a TSL260R-LF?
Additional datasheets, footprints and schematics for TSL260R-LF are listed on our Part Details page. You can also find images and similar parts to TSL260R-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSL260R-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSL260R-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSL260R-LF fall under?
The TSL260R-LF is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TSL260R-LF when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSL260R-LF you can contact the distributor directly for product support, shipping queries etc.
Is the TSL260R-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSL260R-LF have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TSL260R-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSL260R-LF often in real-time on the comparison pages.
What if I can't find stock of TSL260R-LF?
You can fill out our help required form which you can use to request a quote for TSL260R-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.