Status: | Unknown |
---|---|
Series: | TSL257 |
RoHS: | Compliant |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 2.7V |
Supply Voltage DC Max | 5.5V |
Output Current | 10mA |
Product Range | TSL257 |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
RoHS Compliant | Yes |
Optical Sensor, Voltage | Newark Electronics |
SENSOR, LIGHT-VOLTAGE CONVERTER, 0.01A | element14 |
Where can I find additional details, specifications and documents for a TSL257-LF?
Additional datasheets, footprints and schematics for TSL257-LF are listed on our Part Details page. You can also find images and similar parts to TSL257-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSL257-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSL257-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSL257-LF fall under?
The TSL257-LF is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to TSL257-LF when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSL257-LF you can contact the distributor directly for product support, shipping queries etc.
Is the TSL257-LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSL257-LF have stock available?
Authorised distributors including Newark Electronics, element14, Future Electronics, Mouser Electronics and Farnell have stock available or on a lead time for TSL257-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSL257-LF often in real-time on the comparison pages.
What if I can't find stock of TSL257-LF?
You can fill out our help required form which you can use to request a quote for TSL257-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.