Status: | Unknown |
---|---|
Series: | TSL2550 Series |
RoHS: | Unknown |
Prices starting from US$2.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.92
|
No stock
|
Buy Now |
Sensor Output | SMBus Digital |
---|---|
Wavelength of Peak Sensitivity | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Ambient Light Sensor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | TSL2550 Series |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 4mm |
External Length / Height | 1.75mm |
External Width | 5.3mm |
Lead Spacing | 1.27mm |
Nom Voltage Vol | 0.01V |
Operating Temperature Range | -40°C to +85°C |
Output Current | 10mA |
Output Current Max | 10mA |
Rise Time | 1000ns |
Supply Current | 0.35mA |
Supply Current Max | 0.6mA |
Supply Voltage + Nom | 5V |
Supply Voltage DC Max | 5.5V |
Supply Voltage DC Min | 2.7V |
Supply Voltage Range DC | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
Voltage Vol Max | 0.4V |
Wavelength Typ | 940nm |
PHOTODIODE, SENSOR, AMBIENT LIGHT | Farnell |
Where can I find additional details, specifications and documents for a TSL2550D.?
Additional datasheets, footprints and schematics for TSL2550D. are listed on our Part Details page. You can also find images and similar parts to TSL2550D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSL2550D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSL2550D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSL2550D. fall under?
The TSL2550D. is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TSL2550D. when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSL2550D. you can contact the distributor directly for product support, shipping queries etc.
Is the TSL2550D. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSL2550D. have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TSL2550D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSL2550D. often in real-time on the comparison pages.
What if I can't find stock of TSL2550D.?
You can fill out our help required form which you can use to request a quote for TSL2550D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.