Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Axes | 2 |
---|---|
Supply Voltage Max | 5VDC |
Center Voltage | 200mV |
No. of Switch Positions | - |
Supply Current | 11mA |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Switch Terminals | Wire Leaded |
Hall Effect Joystick Sw, Castle, 5Vdc | Newark Electronics |
Joystick | RS Americas |
HALL EFFECT JOYSTICK SW, CASTLE, 5VDC | Farnell |
Where can I find additional details, specifications and documents for a TSHA1S00A1RR?
Additional datasheets, footprints and schematics for TSHA1S00A1RR are listed on our Part Details page. You can also find images and similar parts to TSHA1S00A1RR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSHA1S00A1RR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSHA1S00A1RR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSHA1S00A1RR fall under?
The TSHA1S00A1RR is listed under APEM Parts.
Can I view similar or alternative parts?
You can view similar parts to TSHA1S00A1RR when available in the APEM Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSHA1S00A1RR you can contact the distributor directly for product support, shipping queries etc.
Is the TSHA1S00A1RR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSHA1S00A1RR have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for TSHA1S00A1RR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSHA1S00A1RR often in real-time on the comparison pages.
What if I can't find stock of TSHA1S00A1RR?
You can fill out our help required form which you can use to request a quote for TSHA1S00A1RR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.