TSH82IYDT Operational Amplifiers (Op Amps) by STMicroelectronics

Rail-to-rail video op-amp


The TSH8x series offers single, dual and quad operational amplifiers featuring high video performance with large bandwidth, low distortion and excellent supply voltage rejection. These amplifiers also feature large output voltage swings and a high output current capability to drive standard 150 Ω loads. Running at single or dual supply voltages ranging from 4.5 to 12 V, these amplifiers are tested at 5 V (±2.5 V) and 10 V (±5 V) supplies. The TSH81 device also features a standby mode, which provides the operational amplifier with a low power consumption and high output impedance. This function allows power saving or signal switching/multiplexing for high-speed and video applications. For board space and weight saving, the TSH8x series is proposed in SOT23-5, SO8, TSSOP8, and TSSOP14 plastic micropackages.

Where to Buy

Prices starting from US$1.16

Distributor Stock
Logo for Future Electronics NA
Future Electronics
from US$1.16
2,500
in stock
Buy Now
Logo for Newark
Newark Electronics
from US$1.52
65
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.23
0
in stock
Buy Now
Logo for TME
TME
from US$2.00
0
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
0
in stock
Buy Now
Buy Now

Features

Operating range from 4.5 to 12 V
3 dB-bandwidth: 100 MHz
Slew rate 100 V/μs
Output current up to 55 mA
Input single supply voltage
Output rail-to-rail
Specified for 150 Ω loads
Low distortion, THD 0.1%
SOT23-5, SO8, and TSSOP packages
Automotive qualification

Last 6 months Inventory & Pricing History


Resources








Alternative Descriptions

TSH82 Series 12 V 9.8 mA Wide-Band Rail-to-Rail Operational Amplifier - SOIC-8 | Future Electronics
Operational Amplifier, Dual, 65 Mhz, 2, 117 V/ S, 4.5V To 12V, Soic, 8 Rohs Compliant: Yes |Stmicroelectronics TSH82IYDT | Newark Electronics
OP Amp Dual GP R-R O/P �6V/12V 8-Pin SOIC T/R | Avnet Silica
OP Amp Dual GP R-R O/P ?6V/12V 8-Pin SOIC T/R | Avnet America
IC: operational amplifier | TME


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSH82IYDT?

Additional datasheets, footprints and schematics for TSH82IYDT are listed on our Part Details page. You can also find images and similar parts to TSH82IYDT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSH82IYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH82IYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSH82IYDT fall under?

The TSH82IYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > High-Speed Op Amps (>50 MHz).

Can I view similar or alternative parts?

You can view similar parts to TSH82IYDT when available in the High-Speed Op Amps (>50 MHz) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSH82IYDT you can contact the distributor directly for product support, shipping queries etc.

Is the TSH82IYDT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TSH82IYDT have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet Silica, Avnet America and TME have stock available or on a lead time for TSH82IYDT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSH82IYDT often in real-time on the comparison pages.

What if I can't find stock of TSH82IYDT?

You can fill out our help required form which you can use to request a quote for TSH82IYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.