Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now |
Product Range | - |
---|---|
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Bandwidth | 21MHz |
Base Number | 345 |
No. of Pins | 14Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 45mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
IC, BUFFER TRPL VID HD/SD 14TSSOP | Farnell |
Where can I find additional details, specifications and documents for a TSH345IPT?
Additional datasheets, footprints and schematics for TSH345IPT are listed on our Part Details page. You can also find images and similar parts to TSH345IPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH345IPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH345IPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH345IPT fall under?
The TSH345IPT is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > TV & Video.
Can I view similar or alternative parts?
You can view similar parts to TSH345IPT when available in the TV & Video range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH345IPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSH345IPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSH345IPT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TSH345IPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH345IPT often in real-time on the comparison pages.
What if I can't find stock of TSH345IPT?
You can fill out our help required form which you can use to request a quote for TSH345IPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.