Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3Amplifiers |
---|---|
Gain Bandwidth | 340MHz |
Slew Rate | 740V/µs |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Output Current | 93mA |
Amplifier Output | Single Ended |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 3V to 5.5V |
Amplifier Type | Buffer |
Base Number | 344 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
BUFFER, TRIPLE VIDEO, 340MHZ, SOIC8 | element14 |
Where can I find additional details, specifications and documents for a TSH344ID?
Additional datasheets, footprints and schematics for TSH344ID are listed on our Part Details page. You can also find images and similar parts to TSH344ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH344ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH344ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH344ID fall under?
The TSH344ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Buffer Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TSH344ID when available in the Buffer Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH344ID you can contact the distributor directly for product support, shipping queries etc.
Is the TSH344ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSH344ID have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSH344ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH344ID often in real-time on the comparison pages.
What if I can't find stock of TSH344ID?
You can fill out our help required form which you can use to request a quote for TSH344ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.