Prices starting from US$0.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.36 |
2,430
|
Buy Now | |
Avnet America | US$1.39 |
30,000
|
Buy Now | |
Newark Electronics | US$1.71 |
10,509
|
Buy Now | |
element14 | US$1.55 |
10,509
|
Buy Now | |
Farnell | US$1.54 |
10,509
|
Buy Now | |
Chip One Stop | US$0.70 |
5,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.78 |
1,372
|
Buy Now | |
Micros | US$0.43 |
480
|
Buy Now | |
Future Electronics | US$1.28 |
-
|
Buy Now |
LATCH-UP IMMUNITY |
ESD TOLERANCE : 2kV |
HIGH GAIN BANDWIDTH PRODUCT : 25MHz |
SINGLE OR DUAL SUPPLY OPERATION : 3V TO 30V (±1.5V to ±15V) |
HIGH SLEW RATE : 15V/µs |
NO PHASE INVERSION |
SPICE MACROMODEL INCLUDED IN THIS SPECIFICATION |
LOW VOLTAGE NOISE : 14nV/√Hz |
Product Specifications |
---|
DS0930 High performance dual bipolar operational amplifier |
Application Notes |
---|
AN873 TSH22 audio line driver |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual GP ±15V/30V 8-Pin SO N T/R | Avnet America |
Opamp, 25Mhz, -40 To 125Deg C Rohs Compliant: Yes |Stmicroelectronics TSH22IDT | Newark Electronics |
OPAMP, 25MHZ, -40 TO 125DEG C | element14 |
TSH22IDT, Op Amps | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp Dual GP +-15V/30V | Micros |
TSH22 Series 30 V 25 MHz High Performance Bipolar Operational Amplifier SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a TSH22IDT?
Additional datasheets, footprints and schematics for TSH22IDT are listed on our Part Details page. You can also find images and similar parts to TSH22IDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH22IDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH22IDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH22IDT fall under?
The TSH22IDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > High-Speed Op Amps (>50 MHz).
Can I view similar or alternative parts?
You can view similar parts to TSH22IDT when available in the High-Speed Op Amps (>50 MHz) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH22IDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSH22IDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSH22IDT have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TSH22IDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH22IDT often in real-time on the comparison pages.
What if I can't find stock of TSH22IDT?
You can fill out our help required form which you can use to request a quote for TSH22IDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.