Status: | Active |
---|---|
Series: | TSH122 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
No stock
|
Buy Now | |
element14
from US$0.74
|
2,499
in stock
|
Buy Now | |
Farnell
from US$0.69
|
2,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Data min. and max. are physically tested and guaranteed during production (consumption, gain, filtering, and other parameters are guaranteed) |
Tested with 2.5 V and 3.3 V single supply |
SAG correction |
Excellent video performanceDifferential gain 0.5%Differential phase 0.10°Group delay of 10 ns |
Very low consumption: 1.7 mA |
Internal 6th order reconstruction filter |
Ultra low power-down mode: 4 nA typ., 500 nA max. |
Rail-to-rail output buffer for 75 video line |
Bottom of video signal close to 0 V |
Internal gain of 6 dB |
VIDEO BUFFER/FILTER, 9.5MHZ, SC-70-6 | element14 |
TSH122ICT, Op Amps | RS |
Video Buffer/Filter, 9.5Mhz, Sc-70-6 | Newark Electronics |
TSH122 Series 5.5 V 9.5 MHz Ultra Low Power Video Buffer/Filter with Power-Down | Future Electronics |
Video Amp Single 5V 6-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSH122ICT?
Additional datasheets, footprints and schematics for TSH122ICT are listed on our Part Details page. You can also find images and similar parts to TSH122ICT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH122ICT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH122ICT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH122ICT fall under?
The TSH122ICT is listed under Amplifiers and Comparators > Video Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TSH122ICT when available in the Video Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH122ICT you can contact the distributor directly for product support, shipping queries etc.
Is the TSH122ICT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSH122ICT have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for TSH122ICT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH122ICT often in real-time on the comparison pages.
What if I can't find stock of TSH122ICT?
You can fill out our help required form which you can use to request a quote for TSH122ICT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.