TSH 2412S DC/DC Converter isolated, regulated by Traco Power

2 Watt DC/DC converter, industrial, ±10% input, unregulated, encapsulated, SMD package

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.05

Distributor Stock
Logo for RS
RS
from US$15.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.05
-
Buy Now
Logo for Sager
Sager
from US$17.70
-
Buy Now

Specifications

2W
Input Voltage 21.6-26.4VDC
Output Voltage 12
Output Current 165mA
country of origin TW
ESD Sensitive No

Alternative Descriptions

TSH2412S SMD DC-DC,in 24V, out 12V 2W | RS
Product Type: Dc/Dc | Newark Electronics
Isolated DC/DC Converters - SMD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSH 2412S?

Additional datasheets, footprints and schematics for TSH 2412S are listed on our Part Details page. You can also find images and similar parts to TSH 2412S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSH 2412S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH 2412S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSH 2412S fall under?

The TSH 2412S is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TSH 2412S when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSH 2412S you can contact the distributor directly for product support, shipping queries etc.

Is the TSH 2412S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TSH 2412S have stock available?

Authorised distributors including RS, Newark Electronics and Sager have stock available or on a lead time for TSH 2412S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSH 2412S often in real-time on the comparison pages.

What if I can't find stock of TSH 2412S?

You can fill out our help required form which you can use to request a quote for TSH 2412S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay