Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.07
2W | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | ±15 |
Output Current | 65/65mA |
country of origin | TW |
ESD Sensitive | No |
DC-DC Regulated Power Supply Module 2 Output 2W | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
TSH0515D SMD DC-DC,in 5V, out +/-15V 2W | RS |
Product Type: Dc/Dc | Newark Electronics |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TSH 0515D?
Additional datasheets, footprints and schematics for TSH 0515D are listed on our Part Details page. You can also find images and similar parts to TSH 0515D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSH 0515D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSH 0515D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSH 0515D fall under?
The TSH 0515D is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TSH 0515D when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSH 0515D you can contact the distributor directly for product support, shipping queries etc.
Is the TSH 0515D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSH 0515D have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for TSH 0515D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSH 0515D often in real-time on the comparison pages.
What if I can't find stock of TSH 0515D?
You can fill out our help required form which you can use to request a quote for TSH 0515D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.