Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fixing Type | Retaining Spring |
---|---|
For Use With | TO-3P TO-218 TO-247 Packages |
External Length | 30mm |
External Width | 6.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Isolation Voltage | 1kV |
Length | 30mm |
Material | Steel |
Packages Cooled | TO-3P TO-218 TO-247 |
Pad Thickness Max | 0.5mm |
Panel Thickness Max | 2mm |
Type | Spring Clip |
CLIP, TO-3P | element14 |
Where can I find additional details, specifications and documents for a TSC903-1000?
Additional datasheets, footprints and schematics for TSC903-1000 are listed on our Part Details page. You can also find images and similar parts to TSC903-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC903-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC903-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC903-1000 fall under?
The TSC903-1000 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to TSC903-1000 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC903-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TSC903-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC903-1000 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSC903-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC903-1000 often in real-time on the comparison pages.
What if I can't find stock of TSC903-1000?
You can fill out our help required form which you can use to request a quote for TSC903-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.