Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
6,254
in stock
|
Buy Now | |
element14
from US$0.87
|
6,254
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Amplifiers | 1 Amplifier |
---|---|
Input Bias Current | 5.5µA |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Bandwidth | - |
Supply Voltage Min | 4V |
Supply Voltage Max | 24V |
Input Offset Voltage | - |
CMRR | 95dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
CURRENT SENSE AMPLIFIER, SOT-23-5 | element14 |
TSC888 Series 24 V Low Cost High-Side Current Sense Amplifier - SOT-23-5 | Future Electronics |
Current Sense Amplifier, Sot-23-5 | Newark Electronics |
Current Sense Amp Single 4V to 24V 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TSC888AILT?
Additional datasheets, footprints and schematics for TSC888AILT are listed on our Part Details page. You can also find images and similar parts to TSC888AILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC888AILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC888AILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC888AILT fall under?
The TSC888AILT is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TSC888AILT when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC888AILT you can contact the distributor directly for product support, shipping queries etc.
Is the TSC888AILT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC888AILT have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet Silica have stock available or on a lead time for TSC888AILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC888AILT often in real-time on the comparison pages.
What if I can't find stock of TSC888AILT?
You can fill out our help required form which you can use to request a quote for TSC888AILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.