No. of Drivers | 2 |
---|---|
Logic Polarity | Mixed |
RON (Ω) (max) | 15 |
RON (Ω) (typ) | 10 |
Configuration | High-Side P DriveLow-Side N Drive |
IOUT (A) (peak) | 1.5 |
Rise/ Fall Time @+25°C (ns) (typ) | 20/20 (1000pF) |
Rise/ Fall Time Over Temp. (ns) (max) | 60/40 (1000pF) |
VSUPPLY (V) | 4.5 to 18 |
Oper. Temp. (°C) | -55 to +125-40 to +850 to +70 |
Package/Pins | CDIP/8SOIC (N)/8 |
BudgetaryPrice (See Notes) | 3.3 |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 1.5A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | NSOIC |
No. of Pins | 8Pins |
Input Delay | 20ns |
Output Delay | 25ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET DRIVER, LOW SIDE, NSOIC-8 | element14 |
Mosfet Driver, Low Side, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSC428CBA+ ?
Additional datasheets, footprints and schematics for TSC428CBA+ are listed on our Part Details page. You can also find images and similar parts to TSC428CBA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC428CBA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC428CBA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC428CBA+ you can contact the distributor directly for product support, shipping queries etc.
Is the TSC428CBA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC428CBA+ have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TSC428CBA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC428CBA+ often in real-time on the comparison pages.
What if I can't find stock of TSC428CBA+ ?
You can fill out our help required form which you can use to request a quote for TSC428CBA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.