Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.69
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$5.69
|
7,445
in stock
|
Buy Now |
IC Interface Type | I2C SPI |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | QFN |
No. of Pins | 48Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
ADC / DAC Type | Stereo Audio |
ADCs / DACs Signal to Noise Ratio | 95dB |
Audio CODEC Type | Stereo |
Audio IC Case Style | QFN |
Base Number | 2117 |
Controller Type | Resistive Touch Screen |
No. of ADC/DACs | 1/2 |
No. of ADCs | 1 |
No. of DACs | 2 |
No. of Input Channels | 3Channels |
No. of Output Channels | 4Channels |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Resolution | 12bit |
Sample Rate | 0.192MHz |
Sampling Rate | 192kSPS |
Supply Voltage Range | 2.7V to 3.6V 1.65V to 1.95V 1.1V to 3.6V |
Termination Type | Surface Mount Device |
4-Wire Touch Screen Controller with Low-Power Mono ADC/Stereo DAC | Texas Instruments |
Where can I find additional details, specifications and documents for a TSC2117IRGZT?
Additional datasheets, footprints and schematics for TSC2117IRGZT are listed on our Part Details page. You can also find images and similar parts to TSC2117IRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC2117IRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2117IRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC2117IRGZT fall under?
The TSC2117IRGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSC2117IRGZT when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2117IRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the TSC2117IRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC2117IRGZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TSC2117IRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC2117IRGZT often in real-time on the comparison pages.
What if I can't find stock of TSC2117IRGZT?
You can fill out our help required form which you can use to request a quote for TSC2117IRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.