Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | 3 Wire Serial SPI |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2046 |
Controller Type | Resistive Touch Screen |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
4-Wire Touch Screen Controller with low voltage digital I/O and extended ESD protection | Texas Instruments |
Ic, Touch Screen Ctrlr Lv 16Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TSC2046EIPW .?
Additional datasheets, footprints and schematics for TSC2046EIPW . are listed on our Part Details page. You can also find images and similar parts to TSC2046EIPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC2046EIPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2046EIPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC2046EIPW . fall under?
The TSC2046EIPW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSC2046EIPW . when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2046EIPW . you can contact the distributor directly for product support, shipping queries etc.
Is the TSC2046EIPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC2046EIPW . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TSC2046EIPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC2046EIPW . often in real-time on the comparison pages.
What if I can't find stock of TSC2046EIPW .?
You can fill out our help required form which you can use to request a quote for TSC2046EIPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.