IC Interface Type | I2C |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
1.2V to 3.6V, 12-Bit, Nanopower, 4-Wire Touch Screen Controller | Texas Instruments |
Touch Screen Ctrl, 12Bit, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TSC2013QPWRQ1 .?
Additional datasheets, footprints and schematics for TSC2013QPWRQ1 . are listed on our Part Details page. You can also find images and similar parts to TSC2013QPWRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC2013QPWRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2013QPWRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC2013QPWRQ1 . fall under?
The TSC2013QPWRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSC2013QPWRQ1 . when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2013QPWRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TSC2013QPWRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC2013QPWRQ1 . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for TSC2013QPWRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC2013QPWRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TSC2013QPWRQ1 .?
You can fill out our help required form which you can use to request a quote for TSC2013QPWRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.