TSC2007IPWR . Part Information

Details for TSC2007IPWR . by Texas Instruments

Electronic & Electrical Components>Semiconductors - ICs>Touch Screen Controllers

Part Downloads

Part Specifications

IC Interface Type 4 Wire I2C Serial
Resolution (Bits) 12bit
Supply Voltage Min 1.2V
Supply Voltage Max 3.6V
Controller IC Case Style TSSOP
No. of Pins 16Pins
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • TOUCH SCREEN CONTROLLER, 12BIT, TSSOP-16; IC Interface Type:4 Wire, I2C, Serial; Resolution (Bits):12bit; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Product Range:-; RoHS Compliant: Yes | Newark Electronics
  • 12-bit, nanopower, 4-wire micro touch screen controller | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TSC2007IPWR .?

Additional datasheets, footprints and schematics for TSC2007IPWR . are listed in our Part Details tab. You can also find the TSC2007IPWR . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TSC2007IPWR . in the Pricing & Inventory tab next to part details. You can view TSC2007IPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TSC2007IPWR . fall under?

The TSC2007IPWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.

Can I view similar or alternative parts?

You can view similar parts to TSC2007IPWR . when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2007IPWR . you can contact the distributor directly for product support, shipping queries etc.

Is the TSC2007IPWR . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for TSC2007IPWR . have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for TSC2007IPWR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TSC2007IPWR . often in real-time on the comparison pages.

What if I can't find stock of TSC2007IPWR .?

You can fill out our help required form which you can use to request a quote for TSC2007IPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for TSC2007IPWR .

Loading...
Loading Results for TSC2007IPWR .
We use cookies to improve your experience. See our privacy policy.
Okay