Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IC Interface Type | I2C, Serial |
---|---|
Resolution (Bits) | 12bit |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.25V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
RoHS Compliant | Yes |
4-wire resistive touch screen controller with direct battery measurement and temperature sensor | Texas Instruments |
Controller Ic | Newark Electronics |
4-Wire Touch Screen Controller, 12-bit ADC, I2C, 2.5÷5.25V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a TSC2003IPWR?
Additional datasheets, footprints and schematics for TSC2003IPWR are listed on our Part Details page. You can also find images and similar parts to TSC2003IPWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC2003IPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC2003IPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC2003IPWR fall under?
The TSC2003IPWR is listed under Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to TSC2003IPWR when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC2003IPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TSC2003IPWR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TSC2003IPWR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, Micros, element14 and Farnell have stock available or on a lead time for TSC2003IPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC2003IPWR often in real-time on the comparison pages.
What if I can't find stock of TSC2003IPWR?
You can fill out our help required form which you can use to request a quote for TSC2003IPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.