Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | 15µA |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Bandwidth | 700kHz |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Input Offset Voltage | 500µV |
CMRR | 105dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 103 |
Bias Current | 10µA |
Gain dB Max | 100dB |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 0.6V/µs |
Supply Current | 300µA |
Supply Voltage Range | 2.7V to 5.5V |
IC, AMP, CURR SENSE, 8SOIC | element14 |
Where can I find additional details, specifications and documents for a TSC103ID?
Additional datasheets, footprints and schematics for TSC103ID are listed on our Part Details page. You can also find images and similar parts to TSC103ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC103ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC103ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC103ID fall under?
The TSC103ID is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TSC103ID when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC103ID you can contact the distributor directly for product support, shipping queries etc.
Is the TSC103ID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSC103ID have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TSC103ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC103ID often in real-time on the comparison pages.
What if I can't find stock of TSC103ID?
You can fill out our help required form which you can use to request a quote for TSC103ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.