Status: | Active |
---|---|
Series: | TSC1031 |
RoHS: | Compliant |
Independent supply and input common-mode voltages |
Wide common-mode operating range: 2.9 to 70 V in single-supply configuration -2.1 to 65 V in dual-supply configuration |
Wide common-mode surviving range: -16 to 75 V (reversed battery and load-dump conditions) |
Supply voltage range: 2.7 to 5.5 V in single supply configuration |
Low current consumption: ICCmax = 360 μA |
Pin selectable gain: 50 V/V or 100 V/V |
Buffered output |
EMI filtering |
Product Specifications |
---|
DS6632 High-voltage, high-side current sense amplifier |
Presentations |
---|
ST Analog Products for Automotive applications |
ST offering in Wearable - Analog and Mixed Signal Portfolio |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Current Sense Amp Single 700kHz 2.7V to 5.5V 8-Pin TSSOP T/R | Avnet Silica |
Current Sensing Rohs Compliant: Yes |Stmicroelectronics TSC1031IYPT | Newark Electronics |
IC, AMP, CURR SENSE, HISIDE, 8TSSOP | Farnell |
Where can I find additional details, specifications and documents for a TSC1031IYPT?
Additional datasheets, footprints and schematics for TSC1031IYPT are listed on our Part Details page. You can also find images and similar parts to TSC1031IYPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSC1031IYPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSC1031IYPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSC1031IYPT fall under?
The TSC1031IYPT is listed under Amplifiers and Comparators > Current Sensing.
Can I view similar or alternative parts?
You can view similar parts to TSC1031IYPT when available in the Current Sensing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSC1031IYPT you can contact the distributor directly for product support, shipping queries etc.
Is the TSC1031IYPT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSC1031IYPT have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for TSC1031IYPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSC1031IYPT often in real-time on the comparison pages.
What if I can't find stock of TSC1031IYPT?
You can fill out our help required form which you can use to request a quote for TSC1031IYPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.