No distributors results available
View Full Pricing & Stock ComparisonDevice Type | Cable Transceiver |
---|---|
Data Rate | 800Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | HTQFP |
No. of Pins | 80Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 81 |
Control Interface | PHY-LLC |
Data Rate Max | 400Mbps |
IC Function | 3-Port Cable Transceiver & Arbiter |
No. of I/O's | 16I/O's |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 120mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
IC TXRX/ARBITER 3-PORT 80-PIN HTQFP | Dan-Mar Components |
Where can I find additional details, specifications and documents for a TSB81BA3PFP?
Additional datasheets, footprints and schematics for TSB81BA3PFP are listed on our Part Details page. You can also find images and similar parts to TSB81BA3PFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB81BA3PFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB81BA3PFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB81BA3PFP fall under?
The TSB81BA3PFP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TSB81BA3PFP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB81BA3PFP you can contact the distributor directly for product support, shipping queries etc.
Is the TSB81BA3PFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSB81BA3PFP have stock available?
There is no stock from authorised distributors for TSB81BA3PFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB81BA3PFP often in real-time on the comparison pages.
What if I can't find stock of TSB81BA3PFP?
You can fill out our help required form which you can use to request a quote for TSB81BA3PFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.