Status: | Active |
---|---|
Series: | TSB7192 |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
449
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
449
in stock
|
Buy Now | |
element14
from US$1.06
|
449
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now |
Rail-to-rail input and output |
Low offset voltage: 300 µV maximum |
Wide supply voltage range: 2.7 V to 36 V |
Gain bandwidth product: 22 MHz |
Slew rate: 12 V/µs |
Low noise: 12 nV/√Hz |
Stable with gain +10/-9 |
Integrated EMI filter |
2 kV HBM ESD tolerance |
Extended temperature range: -40 °C to +125 °C |
Automotive-grade available |
Opamp, 22Mhz, -40 To 125Deg C | Newark Electronics |
OPAMP, 22MHZ, -40 TO 125DEG C | element14 |
OP Amp Dual 12V/us 2.7V to 36V/�1.35V to �18V 8-Pin SOIC T/R | EBV Elektronik |
TSB7192 Series 36 V 1.8 mA 22 MHz Rail-to-Rail input/Output Dual Op-Amps - SO-8 | Future Electronics |
OP Amp Dual 12V/us 2.7V to 36V/±1.35V to ±18V 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSB7192IYDT?
Additional datasheets, footprints and schematics for TSB7192IYDT are listed on our Part Details page. You can also find images and similar parts to TSB7192IYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB7192IYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB7192IYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB7192IYDT fall under?
The TSB7192IYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TSB7192IYDT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB7192IYDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSB7192IYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSB7192IYDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for TSB7192IYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB7192IYDT often in real-time on the comparison pages.
What if I can't find stock of TSB7192IYDT?
You can fill out our help required form which you can use to request a quote for TSB7192IYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.