Status: | Active |
---|---|
Series: | TSB7192A |
RoHS: | Compliant |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
4,981
in stock
|
Buy Now | |
element14
from US$0.95
|
4,981
in stock
|
Buy Now | |
Farnell
from US$0.95
|
4,981
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-rail input and output |
Low offset voltage: 300 µV maximum |
Wide supply voltage range: 2.7 V to 36 V |
Gain bandwidth product: 22 MHz |
Slew rate: 12 V/µs |
Low noise: 12 nV/√Hz |
Stable with gain +10/-9 |
Integrated EMI filter |
2 kV HBM ESD tolerance |
Extended temperature range: -40 °C to +125 °C |
Automotive-grade available |
Product Specifications |
---|
DS12641 Precision rail-to-rail input / output 36 V, 22 MHz dual op-amps |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
Opamp, 22Mhz, -40 To 125Deg C | Newark Electronics |
OPAMP, 22MHZ, -40 TO 125DEG C | element14 |
OP Amp Dual 12V/us 2.7V to 36V/�1.35V to �18V 8-Pin SOIC T/R | EBV Elektronik |
TSB7192AIDT, Precision Amplifiers | RS |
2 Circuit 22 MHz 12 V/â•¡s 2.7 to 36 V Rail-to-Rail CMOS Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual 12V/us 2.7V to 36V/±1.35V to ±18V 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a TSB7192AIDT?
Additional datasheets, footprints and schematics for TSB7192AIDT are listed on our Part Details page. You can also find images and similar parts to TSB7192AIDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB7192AIDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB7192AIDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB7192AIDT fall under?
The TSB7192AIDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TSB7192AIDT when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB7192AIDT you can contact the distributor directly for product support, shipping queries etc.
Is the TSB7192AIDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSB7192AIDT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and RS have stock available or on a lead time for TSB7192AIDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB7192AIDT often in real-time on the comparison pages.
What if I can't find stock of TSB7192AIDT?
You can fill out our help required form which you can use to request a quote for TSB7192AIDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.