Status: | Active |
---|---|
Series: | TSB712 |
RoHS: | Compliant |
Prices starting from US$0.92
Rail-to-rail input and output |
Low offset voltage: 300 µV maximum |
Wide supply voltage range: 2.7 V to 36 V |
Gain bandwidth product: 6 MHz |
Slew rate : 3 V/µs |
Low noise : 12 nV/√Hz |
Integrated EMI filter |
2 kV HBM ESD tolerance |
Extended temperature range : -40 °C to +125 °C |
Automotive-grade available |
Product Specifications |
---|
DS12487 Precision rail-to-rail input / output 36 V, 6 MHz dual op-amps |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual 3V/us 2.7V to 36V/�1.35V to �18V 8-Pin Mini-SO T/R | Avnet Silica |
Opamp, 6Mhz, -40 To 125Deg C | Newark Electronics |
TSB712 Series 36 V 1.8 mA 6 MHz Rail-to-Rail Input/Output Dual Op-Amps -MiniSO-8 | Future Electronics |
OP Amp Dual 3V/us 2.7V to 36V/±1.35V to ±18V 8-Pin Mini-SO T/R | Avnet America |
OPAMP, 6MHZ, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a TSB712IYST?
Additional datasheets, footprints and schematics for TSB712IYST are listed on our Part Details page. You can also find images and similar parts to TSB712IYST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB712IYST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB712IYST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB712IYST fall under?
The TSB712IYST is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > High Voltage Op Amps from 10 V to new 36 V series.
Can I view similar or alternative parts?
You can view similar parts to TSB712IYST when available in the High Voltage Op Amps from 10 V to new 36 V series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB712IYST you can contact the distributor directly for product support, shipping queries etc.
Is the TSB712IYST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TSB712IYST have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TSB712IYST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB712IYST often in real-time on the comparison pages.
What if I can't find stock of TSB712IYST?
You can fill out our help required form which you can use to request a quote for TSB712IYST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.