Device Type | Cable Transceiver |
---|---|
Data Rate | 400Mbps |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | HTQFP |
No. of Pins | 80Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 41 |
Control Interface | PHY-LLC |
IC Function | 3-Port Cable Transceiver & Arbiter |
No. of I/O's | 16I/O's |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 115mA |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
IEEE 1394a 3-port cable transceiver/arbiter | Texas Instruments |
IC, CONTROLLER, 400MBPS, SMD | Farnell |
Ic, Controller, 400Mbps, Smd | Newark Electronics |
TRANSCEIVER TQPF80 | Rotakorn Electronics |
SMT | Component Electronics |
Transceiver 1TX 1RX 400Mbps 80-Pin HTQFP EP Tray | Avnet America |
Where can I find additional details, specifications and documents for a TSB41AB3PFP .?
Additional datasheets, footprints and schematics for TSB41AB3PFP . are listed on our Part Details page. You can also find images and similar parts to TSB41AB3PFP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSB41AB3PFP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSB41AB3PFP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSB41AB3PFP . fall under?
The TSB41AB3PFP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TSB41AB3PFP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSB41AB3PFP . you can contact the distributor directly for product support, shipping queries etc.
Is the TSB41AB3PFP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSB41AB3PFP . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TSB41AB3PFP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSB41AB3PFP . often in real-time on the comparison pages.
What if I can't find stock of TSB41AB3PFP .?
You can fill out our help required form which you can use to request a quote for TSB41AB3PFP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.