Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0315
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
4,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
54,342
in stock
|
Buy Now | |
element14
from US$0.15
|
53,269
in stock
|
Buy Now | |
Farnell
from US$0.14
|
53,164
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
8,000
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
3,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
3,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
30
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.0315
|
-
|
Buy Now | |
Distrelec
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Package form: T-1¾ |
Dimensions (in mm): Ø 5 |
Applications |
---|
Infrared remote control units with high power requirements |
Free air transmission systems |
Infrared source for optical counters and card readers |
Application Notes |
---|
Application Note |
Datasheet |
---|
TSAL6200 |
General Information |
---|
Eye Safety |
Physics and Technology |
Symbols and Terminology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Product Sheet |
Quality Info |
---|
Reliability and Statistics Glossary |
Ir Emitter, 940Nm, T-1 3/4, Through Hole | Newark Electronics |
INFRARED EMITTER 940NM T-1 3/4 | element14 |
LED IrLED 940nm | RS |
IR-LED Blue 34° 5mm | Schukat Electronic |
Vishay TSAL6200 5mm 940nm IR Transmitter Diode | Rapid Electronics |
IR transmitter | Transfer Multisort Elektronik |
IR-EMITTER HIGH POWER 950NM 5MM | Rutronik |
940 nm 100 mA â–’17â–‘ Through Hole High Power Infrared Emitting Diode - T-1 3/4 | Future Electronics |
LED IrLED 950nm 2-Pin T-1 3/4 Bulk | Avnet America |
TSAL6200 Infrared Emitting Diode, 940nm, T-1 3/4 (5mm) Through Hole package | Siliconix / Vishay TSAL6200 | RS Americas |
Vishay IR-LED 940nm 5mm T-1 3/4 | Distrelec |
Where can I find additional details, specifications and documents for a TSAL6200?
Additional datasheets, footprints and schematics for TSAL6200 are listed on our Part Details page. You can also find images and similar parts to TSAL6200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TSAL6200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TSAL6200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TSAL6200 fall under?
The TSAL6200 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to TSAL6200 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TSAL6200 you can contact the distributor directly for product support, shipping queries etc.
Is the TSAL6200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TSAL6200 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for TSAL6200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TSAL6200 often in real-time on the comparison pages.
What if I can't find stock of TSAL6200?
You can fill out our help required form which you can use to request a quote for TSAL6200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.