Status: | Active |
---|---|
Series: | TS951 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
3,380
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
198,000
in stock
|
Buy Now | |
element14
from US$0.50
|
65,426
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
53,824
in stock
|
Buy Now | |
Farnell
from US$0.54
|
53,824
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
4,452
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.27
|
2,481
in stock
|
Buy Now | |
Avnet Silica
-
|
132,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail input common mode voltage range |
Rail-to-rail output voltage swing |
Operates from 2.7 V to 12 V |
High-speed (3 MHz, 1 V/µs) |
Low consumption (0.9 mA at 3 V) |
Supply voltage rejection ratio: 80 dB |
Latch-up immunity |
Available in SOT23-5 micropackage, SO8, TSSOP8, SO14, and TSSOP14 packages |
Product Specifications |
---|
DS1256 Input/output rail-to-rail low-power operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS951 Series 12 V 3 MHz Rail to Rail Single Operational Amplifier - SOT-23-5 | Future Electronics |
OP AMP, RRIO, 3MHZ, 1V/US, 5SOT23 | element14 |
Operational Amplifier, Single, 3 Mhz, 1, 1 V/ S, 2.7V To 12V, Sot-23, 5 Rohs Compliant: Yes |Stmicroelectronics TS951ILT | Newark Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
RRI/O Low-Power Op. Amplifier SOT23-5 | RS |
OP Amp Single GP R-R I/O 12V 5-Pin SOT-23 T/R | Avnet America |
Op Amp Single GP R-R I/O 12V 5-Pin SOT-23 T/R | Micros |
Where can I find additional details, specifications and documents for a TS951ILT?
Additional datasheets, footprints and schematics for TS951ILT are listed on our Part Details page. You can also find images and similar parts to TS951ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS951ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS951ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS951ILT fall under?
The TS951ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS951ILT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS951ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS951ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS951ILT have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TS951ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS951ILT often in real-time on the comparison pages.
What if I can't find stock of TS951ILT?
You can fill out our help required form which you can use to request a quote for TS951ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.