Status: | Active |
---|---|
Series: | TS941 |
RoHS: | Compliant |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
3,229
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
3,875
in stock
|
Buy Now | |
element14
from US$0.72
|
3,229
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Latch-up immunity (class A) |
ESD protection (2 kV) |
Rail-to-rail output voltage swing |
Single supply operation (2.5 V to 10 V) |
Micropower consumption (1.2 µA) |
Ultra low input bias current (1 pA) |
Available in SOT23-5 micropackage |
CMOS inputs |
Op-Amp, 10Khz, 85Deg C, Sot-23-5 | Newark Electronics |
OP AMP, RRIO, 10KHZ, U MICRPWR, 5SOT23 | element14 |
TS94x Series 10 V 100 kHz Rail to Rail Single Operational Amplifier - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R O/P 10V 5-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a TS941ILT?
Additional datasheets, footprints and schematics for TS941ILT are listed on our Part Details page. You can also find images and similar parts to TS941ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS941ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS941ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS941ILT fall under?
The TS941ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TS941ILT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS941ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS941ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS941ILT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for TS941ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS941ILT often in real-time on the comparison pages.
What if I can't find stock of TS941ILT?
You can fill out our help required form which you can use to request a quote for TS941ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.