Status: | Active |
---|---|
Series: | TS931 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
No stock
|
Buy Now | |
Future Electronics
from US$0.48
|
63,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
15,684
in stock
|
Buy Now | |
element14
from US$0.66
|
15,684
in stock
|
Buy Now | |
Farnell
from US$0.66
|
15,684
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
1,801
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Rail-to-rail output voltage swing |
Micropower consumption (20 μA) |
Single supply operation (2.7 to 10 V) |
Low offset (2 mV max. for TS93xB) |
CMOS inputs |
Ultra low input bias current (1 pA) |
ESD protection (2 kV) |
Latch-up immunity (class A) |
Available in SO-8, SO-14, SOT23-5, and TSSOP-14 package |
Automotive grade |
Product Specifications |
---|
DS1843 Output rail-to-rail micropower operational amplifiers |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
TS93x Series 10 V 100 kHz Rail to Rail Single Operational Amplifier - SOT-23-5 | Future Electronics |
Operational Amplifier, Single, 100 Khz, 1, 50 V/Ms, 2.7V To 10V, Sot-23, 5 Rohs Compliant: Yes |Stmicroelectronics TS931ILT | Newark Electronics |
OP AMP, RRO/P, SMD, SOT-23-5, 931 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Single GP R-R O/P 10V 5-Pin SOT-23 T/R | Avnet Silica |
Rail-rail o/p micropower op-Amp,TS931ILT | RS |
Where can I find additional details, specifications and documents for a TS931ILT?
Additional datasheets, footprints and schematics for TS931ILT are listed on our Part Details page. You can also find images and similar parts to TS931ILT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS931ILT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS931ILT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS931ILT fall under?
The TS931ILT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Precision Op Amps (<50 MHz) > Low Power Op Amps (<1 mA).
Can I view similar or alternative parts?
You can view similar parts to TS931ILT when available in the Low Power Op Amps (<1 mA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS931ILT you can contact the distributor directly for product support, shipping queries etc.
Is the TS931ILT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS931ILT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TS931ILT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS931ILT often in real-time on the comparison pages.
What if I can't find stock of TS931ILT?
You can fill out our help required form which you can use to request a quote for TS931ILT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.