Status: | Active |
---|---|
Series: | TS924 |
RoHS: | Compliant |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
111
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
870
in stock
|
Buy Now | |
Newark Electronics
from US$1.70
|
768
in stock
|
Buy Now | |
element14
from US$1.98
|
768
in stock
|
Buy Now | |
Farnell
from US$1.96
|
768
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
99
in stock
|
Buy Now | |
Avnet Silica
-
|
2,850
in stock
|
Buy Now | |
EBV Elektronik
-
|
600
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
-
|
Buy Now | |
Distrelec
from US$2.40
|
-
|
Buy Now |
Rail-to-rail input and output |
Low noise: 9 nV/√ Hz |
Low distortion |
High output current: 80 mA (able to drive 32 Ω loads) |
High-speed: 4 MHz, 1.3 V/μs |
Operating range from 2.7 V to 12 V |
Low input offset voltage: 900 μV max. (TS924A) |
ESD internal protection: 3 kV |
Latch-up immunity |
Macromodel included in this specification |
Related products See the TS921 device for the single version and the TS922 device for the dual version See the TSX56x series for smaller packages |
See the TS921 device for the single version and the TS922 device for the dual version |
See the TSX56x series for smaller packages |
Product Specifications |
---|
DS1094 Rail-to-rail output current quad operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Quad GP R-R I/O 12V 14-Pin SO Tube | Avnet America |
Ic, Op Amp, Quad Rri/O, Soic14, 924 | Newark Electronics |
IC, OP AMP, QUAD RRI/O, SOIC14, 924 | element14 |
Quad audio op-amp,TS924ID 4.5mA SO14 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
TS924 Series 12 V 4 MHz Rail to Rail Quad Operational Amplifier - SOIC-14 | Future Electronics |
ST Operational Amplifier 12V 80mA 4MHz SOIC 3mV | Distrelec |
Where can I find additional details, specifications and documents for a TS924ID?
Additional datasheets, footprints and schematics for TS924ID are listed on our Part Details page. You can also find images and similar parts to TS924ID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS924ID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS924ID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS924ID fall under?
The TS924ID is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS924ID when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS924ID you can contact the distributor directly for product support, shipping queries etc.
Is the TS924ID RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS924ID have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TS924ID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS924ID often in real-time on the comparison pages.
What if I can't find stock of TS924ID?
You can fill out our help required form which you can use to request a quote for TS924ID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.