TS924AIPT Operational Amplifiers (Op Amps) by STMicroelectronics

Excellent audio performance / low distortion (0.005%)

Status: Active
Series: TS924A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The TS924 and TS924A devices are rail-to-rail quad BiCMOS operational amplifiers optimized and fully specified for 3 V and 5 V operation. High output current allows low load impedances to be driven. The TS924 and TS924A devices exhibit a very low noise, low distortion, low offset, and high output current capability, making these devices an excellent choice for high-quality, low-voltage, and battery-operated audio systems. The devices are stable for capacitive loads up to 500 pF.

Prices starting from US$0.75


Distributor Starting From Stock
Logo for element14 element14 US$1.76
187
Buy Now
Logo for Farnell Farnell US$1.74
187
Buy Now
Logo for Newark Electronics Newark Electronics US$0.75
66
Buy Now
Logo for Future Electronics Future Electronics US$1.63
-
Buy Now
Logo for Avnet America Avnet America US$1.86
-
Buy Now
Logo for Avnet Silica Avnet Silica -
-
Buy Now
View Full Pricing & Stock Comparison

Features

Rail-to-rail input and output
Low noise: 9 nV/√ Hz
Low distortion
High output current: 80 mA (able to drive 32 Ω loads)
High-speed: 4 MHz, 1.3 V/μs
Operating range from 2.7 V to 12 V
Low input offset voltage: 900 μV max. (TS924A)
ESD internal protection: 3 kV
Latch-up immunity
Macromodel included in this specification
Related products See the TS921 device for the single version and the TS922 device for the dual version See the TSX56x series for smaller packages
See the TS921 device for the single version and the TS922 device for the dual version
See the TSX56x series for smaller packages

Resources








Alternative Descriptions

STMicroelectronics, TS924AIPT | RS
OP AMP, RRIO, 4MHZ, L NOISE, 14TSSOP | element14
Opamp, 4Mhz, -40 To 125Deg C | Newark Electronics
IC OPAMP GP 4MHZ RRO 14TSSOP | Future Electronics
OP Amp Quad GP R-R I/O 12V 14-Pin TSSOP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS924AIPT?

Additional datasheets, footprints and schematics for TS924AIPT are listed on our Part Details page. You can also find images and similar parts to TS924AIPT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS924AIPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS924AIPT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS924AIPT fall under?

The TS924AIPT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.

Can I view similar or alternative parts?

You can view similar parts to TS924AIPT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS924AIPT you can contact the distributor directly for product support, shipping queries etc.

Is the TS924AIPT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for TS924AIPT have stock available?

Authorised distributors including RS, element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for TS924AIPT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS924AIPT often in real-time on the comparison pages.

What if I can't find stock of TS924AIPT?

You can fill out our help required form which you can use to request a quote for TS924AIPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay