Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 4 Amplifier |
---|---|
Bandwidth | 4MHz |
Slew Rate | 1.3V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Product Range | - |
IC, OP-AMP, 4MHZ, 1.3V/ us, SOIC-14 | element14 |
Op Amp, 4Mhz, 1.3V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a TS924AID?
Additional datasheets, footprints and schematics for TS924AID are listed on our Part Details page. You can also find images and similar parts to TS924AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS924AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS924AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS924AID fall under?
The TS924AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS924AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS924AID you can contact the distributor directly for product support, shipping queries etc.
Is the TS924AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS924AID have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TS924AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS924AID often in real-time on the comparison pages.
What if I can't find stock of TS924AID?
You can fill out our help required form which you can use to request a quote for TS924AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.