Status: | Active |
---|---|
Series: | TS922A |
RoHS: | Compliant |
Prices starting from US$1.52
Rail-to-rail input and output |
Low noise: 9 nV/√Hz |
Low distortion |
High output current: 80 mA (able to drive 32 Ω loads) |
High-speed: 4 MHz, 1 V/μs |
Operating from 2.7 to 12 V |
Low input offset voltage: 900 μV max. (TS922A) |
ESD internal protection: 2 kV |
Latch-up immunity |
Product Specifications |
---|
DS1117 Rail-to-rail, high output current, dual operational amplifier |
Technical Notes & Articles |
---|
How to Extend the Performance of a Low Voltage Precision Op Amp to a High Voltage High Side Current Sensing Application |
Design Notes & Tips |
---|
DT0073 Optical heart rate monitoring – OHRM based on X-NUCLEO-IKA01A1 expansion board |
Selection Guides |
---|
ST Analog cards High-performance operational amplifiers and comparators, the best choice for longevity, robustness and performance. |
OP Amp Dual GP R-R I/O 12V 8-Pin SO N T/R | Avnet Silica |
Op-Amp, Dual, 4Mhz, 1.3V/Us, Soic-8 | Newark Electronics |
TS922A Series 4 MHz Rail-to-Rail Dual BiCMOS SMT Operational Amplifier - SOIC-8 | Future Electronics |
OP-AMP, DUAL, 4MHZ, 1.3V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TS922AIYDT?
Additional datasheets, footprints and schematics for TS922AIYDT are listed on our Part Details page. You can also find images and similar parts to TS922AIYDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS922AIYDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS922AIYDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS922AIYDT fall under?
The TS922AIYDT is listed under Amplifiers and Comparators > Operational Amplifiers (Op Amps) > Automotive Op Amps.
Can I view similar or alternative parts?
You can view similar parts to TS922AIYDT when available in the Automotive Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS922AIYDT you can contact the distributor directly for product support, shipping queries etc.
Is the TS922AIYDT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TS922AIYDT have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TS922AIYDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS922AIYDT often in real-time on the comparison pages.
What if I can't find stock of TS922AIYDT?
You can fill out our help required form which you can use to request a quote for TS922AIYDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.